3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
3 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Win Source Part Number: 1369298-MMZ1608F030B
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 3 Ohms @ 100 MHz
Current Rating (Max): 700mA
DC Resistance (DCR) (Max): 50mOhm
FERRITE BEAD 3 OHM 0603 1LN Product overview: MMZ1608F030BTA00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608F030BTA00
FERRITE CHIP BEAD, 1608, 0.05 OHM, 0.7A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-MMZ1608F030BTA00CT-ND | 1369298-MMZ1608F030BTA00 | 841-MMZ1608F030BTA00 | 69AH1475 |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 3 OHM Inductor and Choke | Ferrite Chip Bead, 1608, 0.05 Ohm, 0.7A Rohs Compliant Tdk |
| DCR | 0.0500 ohms | 0.0500 ohms | ||
| Rated DC Current | 700 milliamps | 700 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Core Material | Ferrite |