TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608D800CTAH0

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608D800CTAH0CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D800CTAH0CT-ND
Ferrite Beads and Chips 445-MMZ1608D800CTAH0CT-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608D800CTAH0TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D800CTAH0TR-ND
Ferrite Beads and Chips 445-MMZ1608D800CTAH0TR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608D800CTAH0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D800CTAH0DKR-ND
Ferrite Beads and Chips 445-MMZ1608D800CTAH0DKR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm

Buy Now Datasheet
80 OHM Inductor and Choke - 841-MMZ1608D800CTAH0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-MMZ1608D800CTAH0
80 OHM Inductor and Choke 841-MMZ1608D800CTAH0
FERRITE BEAD 80 OHM 0603 1LN Product overview: MMZ1608D800CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D800CTAH0 can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0603 1LN Product overview: MMZ1608D800CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D800CTAH0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 80 Ohm, 0.5A, 0603 Rohs Compliant Tdk - 30AJ5257 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 0.5A, 0603 Rohs Compliant Tdk
30AJ5257
Ferrite Bead, 80 Ohm, 0.5A, 0603 Rohs Compliant Tdk 30AJ5257
FERRITE BEAD, 80 OHM, 0.5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 80 OHM, 0.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608D800CTAH0
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608D800CTAH0
300mΩ ±25% 80Ω@100MHz 0603 Ferrite Beads ROHS

300mΩ ±25% 80Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608D800CTAH0CT-ND 841-MMZ1608D800CTAH0 30AJ5257 MMZ1608D800CTAH0
Product Name Ferrite Beads and Chips 80 OHM Inductor and Choke Ferrite Bead, 80 Ohm, 0.5A, 0603 Rohs Compliant Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details