TDK Corporation Ferrite Beads and Chips - MMZ1608D800B MMZ1608D800B

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134485-MMZ1608D800B Packaging: Cut Tape Termination: SMD/SMT Length: 1.6 mm Shielding: Unshielded Tolerance: 25 % Impedance: 80 Ω Test Frequency: 100 MHz Core Material: Ferrite Frequency: 100 MHz Height: 800 µm Resistance: 350 mΩ Number of Pins: 2 Width: 800 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 300 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 950 µm Lead Free: Lead Free Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0603 REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134485-MMZ1608D800B Packaging: Cut Tape Termination: SMD/SMT Length: 1.6 mm Shielding: Unshielded Tolerance: 25 % Impedance: 80 Ω Test Frequency: 100 MHz Core Material: Ferrite Frequency: 100 MHz Height: 800 µm Resistance: 350 mΩ Number of Pins: 2 Width: 800 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 300 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 950 µm Lead Free: Lead Free Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0603 REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608D800B - MMZ1608D800B - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608D800B
MMZ1608D800B
Ferrite Beads and Chips - MMZ1608D800B MMZ1608D800B
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134485-MMZ1608D800B Packaging: Cut Tape Termination: SMD/SMT Length: 1.6 mm Shielding: Unshielded Tolerance: 25 % Impedance: 80 Ω Test Frequency: 100 MHz Core Material: Ferrite Frequency: 100 MHz Height: 800 µm Resistance: 350 mΩ Number of Pins: 2 Width: 800 µm Categories: Ferrite Beads and Chips DC Resistance (DCR): 300 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Depth: 950 µm Lead Free: Lead Free Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0603 REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134485-MMZ1608D800B
Packaging: Cut Tape
Termination: SMD/SMT
Length: 1.6 mm
Shielding: Unshielded
Tolerance: 25 %
Impedance: 80 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Frequency: 100 MHz
Height: 800 µm
Resistance: 350 mΩ
Number of Pins: 2
Width: 800 µm
Categories: Ferrite Beads and Chips
DC Resistance (DCR): 300 mΩ
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 950 µm
Lead Free: Lead Free
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608D800B
Product Name Ferrite Beads and Chips - MMZ1608D800B
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details