50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
FERRITE BEAD 50 OHM 0603 1LN Product overview: MMZ1608D500CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D500CTAH0
FERRITE BEAD, 50 OHM, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:50ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 445-MMZ1608D500CTAH0CT-ND | 841-MMZ1608D500CTAH0 | 95AC0111 |
| Product Name | Ferrite Beads and Chips | 50 OHM Inductor and Choke | Ferrite Bead, 50 Ohm, 0.5A, 0603; Ferrite Case Style Tdk |
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |