TDK Corporation Ferrite Beads and Chips - MMZ1608D220CTAH0 MMZ1608D220CTAH0

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078532-MMZ1608D220C TAH0 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.030" (0.75mm) Number of Lines: 1 Impedance @ Frequency: 22 Ohm @ 100MHz DC Resistance (DCR) (Max): 200 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078532-MMZ1608D220C TAH0 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.030" (0.75mm) Number of Lines: 1 Impedance @ Frequency: 22 Ohm @ 100MHz DC Resistance (DCR) (Max): 200 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608D220CTAH0 - MMZ1608D220CTAH0 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608D220CTAH0
MMZ1608D220CTAH0
Ferrite Beads and Chips - MMZ1608D220CTAH0 MMZ1608D220CTAH0
Manufacturer: TDK Corporation Win Source Part Number: 1078532-MMZ1608D220C TAH0 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.030" (0.75mm) Number of Lines: 1 Impedance @ Frequency: 22 Ohm @ 100MHz DC Resistance (DCR) (Max): 200 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078532-MMZ1608D220CTAH0
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.030" (0.75mm)
Number of Lines: 1
Impedance @ Frequency: 22 Ohm @ 100MHz
DC Resistance (DCR) (Max): 200 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608D220CTAH0
Product Name Ferrite Beads and Chips - MMZ1608D220CTAH0
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details