TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608D050CTD25

Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet
Description
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608D050CTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D050CTD25CT-ND
Ferrite Beads and Chips 445-MMZ1608D050CTD25CT-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608D050CTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D050CTD25DKR-ND
Ferrite Beads and Chips 445-MMZ1608D050CTD25DKR-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608D050CTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608D050CTD25TR-ND
Ferrite Beads and Chips 445-MMZ1608D050CTD25TR-ND
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 50mOhm

Buy Now Datasheet
5 OHM Inductor and Choke - 841-MMZ1608D050CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 OHM Inductor and Choke
841-MMZ1608D050CTD25
5 OHM Inductor and Choke 841-MMZ1608D050CTD25
FERRITE BEAD 5 OHM 0603 1LN Product overview: MMZ1608D050CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D050CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 5 OHM 0603 1LN Product overview: MMZ1608D050CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608D050CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk - 30AJ5253 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk
30AJ5253
Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk 30AJ5253
FERRITE BEAD, 5 OHM, 0.7A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 5 OHM, 0.7A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MMZ1608D050CTD25CT-ND 841-MMZ1608D050CTD25 30AJ5253
Product Name Ferrite Beads and Chips 5 OHM Inductor and Choke Ferrite Bead, 5 Ohm, 0.7A, 0603 Rohs Compliant Tdk
DCR 0.0500 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Testing Frequency 10 kHz
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers