TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1608B601CTDH5

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608B601CTDH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B601CTDH5CT-ND
Ferrite Beads and Chips 445-MMZ1608B601CTDH5CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608B601CTDH5DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B601CTDH5DKR-ND
Ferrite Beads and Chips 445-MMZ1608B601CTDH5DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608B601CTDH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B601CTDH5TR-ND
Ferrite Beads and Chips 445-MMZ1608B601CTDH5TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0.5A, 0603 Rohs Compliant Tdk - 69AH1471 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0.5A, 0603 Rohs Compliant Tdk
69AH1471
Ferrite Bead, Aec-Q200, 0.5A, 0603 Rohs Compliant Tdk 69AH1471
FERRITE BEAD, AEC-Q200, 0.5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0.5A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ferrite Bead, Aec-Q200, 600 Ohm, 0603; Ferrite Case Style Tdk - 95AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0603; Ferrite Case Style Tdk
95AC0110
Ferrite Bead, Aec-Q200, 600 Ohm, 0603; Ferrite Case Style Tdk 95AC0110
FERRITE BEAD, AEC-Q200, 600 OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 600 OHM, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608B601CTDH5
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608B601CTDH5
400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608B601CTDH5CT-ND 69AH1471 95AC0110 MMZ1608B601CTDH5
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0.5A, 0603 Rohs Compliant Tdk Ferrite Bead, Aec-Q200, 600 Ohm, 0603; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Automotive 0.12uH 7.9MHz 1.4A Inductor and Choke - 71-0603LS-121XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2-2176742-0 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers