TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1608B601CTAH0

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ1608B601CTAH0TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B601CTAH0TR-ND
Ferrite Beads and Chips 445-MMZ1608B601CTAH0TR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608B601CTAH0CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B601CTAH0CT-ND
Ferrite Beads and Chips 445-MMZ1608B601CTAH0CT-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ1608B601CTAH0DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ1608B601CTAH0DKR-ND
Ferrite Beads and Chips 445-MMZ1608B601CTAH0DKR-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm

Buy Now Datasheet
Ferrite Beads - 7865015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7865015
Ferrite Beads 7865015
TDK MMZ1608B601CTAH0 Ferrite Bead

TDK MMZ1608B601CTAH0 Ferrite Bead

Supplier's Site
Ferrite Beads - 7865015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7865015P
Ferrite Beads 7865015P
TDK MMZ1608B601CTAH0 Ferrite Bead

TDK MMZ1608B601CTAH0 Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-MMZ1608B601CTAH0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1608B601CTAH0
600 OHM Inductor and Choke 841-MMZ1608B601CTAH0
FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608B601CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608B601CTAH0 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: MMZ1608B601CTAH0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1608B601CTAH0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk - 89R3077 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk
89R3077
Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk 89R3077
FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 0.5A, 0603; Ferrite Case Style Tdk - 45AC5532 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.5A, 0603; Ferrite Case Style Tdk
45AC5532
Ferrite Bead, 600R, 0.5A, 0603; Ferrite Case Style Tdk 45AC5532
FERRITE BEAD, 600R, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1608B601CTAH0
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1608B601CTAH0
400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

400mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MMZ1608B601CTAH0TR-ND 7865015 7865015P 841-MMZ1608B601CTAH0 89R3077 45AC5532 MMZ1608B601CTAH0
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Ferrite Bead, 600 Ohm, 500Ma, 0603; Ferrite Case Style Tdk Ferrite Bead, 600R, 0.5A, 0603; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers