TDK-Lambda Americas Inc., High Power Division Ferrite Case Style Tdk MMZ1608B301CTAH0.

Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes
Description
Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Case Style Tdk - 14AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Case Style Tdk
14AC9724
Ferrite Case Style Tdk 14AC9724
Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Ferrite Case Style:0603 [1608 Metric]; Impedance:300ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 14AC9724
Product Name Ferrite Case Style Tdk
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-681 0603AF-681XJRW - Coilcraft, Inc.
Specs
Impedance 6312 ohms
DCR 0.4600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176743-9 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers