TDK Corporation Ferrite Beads and Chips - MMZ1608B102CTA00 MMZ1608B102CTA00

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078529-MMZ1608B102C TA00 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 600 mOhm Family Name: MMZ Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BK-1608HS102TK; Z0603C102ASMST; MMZ1608B102CTD25; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078529-MMZ1608B102C TA00 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 600 mOhm Family Name: MMZ Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BK-1608HS102TK; Z0603C102ASMST; MMZ1608B102CTD25; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608B102CTA00 - MMZ1608B102CTA00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608B102CTA00
MMZ1608B102CTA00
Ferrite Beads and Chips - MMZ1608B102CTA00 MMZ1608B102CTA00
Manufacturer: TDK Corporation Win Source Part Number: 1078529-MMZ1608B102C TA00 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 600 mOhm Family Name: MMZ Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BK-1608HS102TK; Z0603C102ASMST; MMZ1608B102CTD25; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1078529-MMZ1608B102CTA00
Packaging: Reel - TR
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhm @ 100MHz
DC Resistance (DCR) (Max): 600 mOhm
Family Name: MMZ
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): BK-1608HS102TK; Z0603C102ASMST; MMZ1608B102CTD25;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608B102CTA00
Product Name Ferrite Beads and Chips - MMZ1608B102CTA00
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details