TDK Corporation Ferrite Beads and Chips - MMZ1608A182BTA00 MMZ1608A182BTA00

Description
Manufacturer: TDK Corporation Win Source Part Number: 725351-MMZ1608A182BT A00 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 800mOhm Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 1.8 kOhms at 100MHz
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 725351-MMZ1608A182BT A00 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 800mOhm Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 1.8 kOhms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1608A182BTA00 - MMZ1608A182BTA00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1608A182BTA00
MMZ1608A182BTA00
Ferrite Beads and Chips - MMZ1608A182BTA00 MMZ1608A182BTA00
Manufacturer: TDK Corporation Win Source Part Number: 725351-MMZ1608A182BT A00 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.037" (0.95mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 800mOhm Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Impedance at Frequency: 1.8 kOhms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725351-MMZ1608A182BTA00
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.037" (0.95mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 800mOhm
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Impedance at Frequency: 1.8 kOhms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1608A182BTA00
Product Name Ferrite Beads and Chips - MMZ1608A182BTA00
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details