600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 540mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 540mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 540mOhm
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005Y601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y601CT000
FERRITE BEAD, 600 OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:250mA; Product Range:MMZ Series; DC Resistance Max:0.54ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes
FERRITE BEAD, 600 OHM, 250mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:250mA; Product Range:MMZ Series; DC Resistance Max:0.54ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 445-2156-2-ND | 841-MMZ1005Y601CT000 | 99R3603 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, 600 Ohm, 250Ma, 0402; Ferrite Case Style Tdk |
| DCR | 0.5400 ohms | 0.5400 ohms | |
| Rated DC Current | 250 milliamps | 250 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |