TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005Y182CTD25

Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172716-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172716-2-ND
Ferrite Beads and Chips 445-172716-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172716-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172716-1-ND
Ferrite Beads and Chips 445-172716-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172716-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172716-6-ND
Ferrite Beads and Chips 445-172716-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1005Y182CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1005Y182CTD25
Inductor and Choke 841-MMZ1005Y182CTD25
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005Y182CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y182CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005Y182CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y182CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk - 69AH1461 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk
69AH1461
Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk 69AH1461
FERRITE CHIP BEAD, 1005, 0.85 OHM, 0.15A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1005, 0.85 OHM, 0.15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-172716-2-ND 841-MMZ1005Y182CTD25 69AH1461
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk
DCR 0.8500 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details