TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005Y182CT000

Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172718-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172718-2-ND
Ferrite Beads and Chips 445-172718-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172718-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172718-1-ND
Ferrite Beads and Chips 445-172718-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172718-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172718-6-ND
Ferrite Beads and Chips 445-172718-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 850mOhm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1005Y182CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1005Y182CT000
Inductor and Choke 841-MMZ1005Y182CT000
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005Y182CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y182CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005Y182CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y182CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1368915-MMZ1005Y182CT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368915-MMZ1005Y182CT000
Filters - Ferrite Beads and Chips 1368915-MMZ1005Y182CT000
Win Source Part Number: 1368915-MMZ1005Y182C T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 850mOhm

Win Source Part Number: 1368915-MMZ1005Y182CT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
Current Rating (Max): 150mA
DC Resistance (DCR) (Max): 850mOhm

Buy Now Datasheet
Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk - 69AH1460 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk
69AH1460
Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk 69AH1460
FERRITE CHIP BEAD, 1005, 0.85 OHM, 0.15A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1005, 0.85 OHM, 0.15A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Chip Inductors
Product Number 445-172718-2-ND 841-MMZ1005Y182CT000 1368915-MMZ1005Y182CT000 69AH1460
Product Name Ferrite Beads and Chips Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Chip Bead, 1005, 0.85 Ohm, 0.15A Rohs Compliant Tdk
DCR 0.8500 ohms 0.8500 ohms
Rated DC Current 150 milliamps 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details