TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005Y152CT000

Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-2158-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2158-6-ND
Ferrite Beads and Chips 445-2158-6-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2158-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2158-1-ND
Ferrite Beads and Chips 445-2158-1-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-2158-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-2158-2-ND
Ferrite Beads and Chips 445-2158-2-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1005Y152CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1005Y152CT000
Inductor and Choke 841-MMZ1005Y152CT000
FERRITE BEAD 1.5K OHM 0402 1LN Product overview: MMZ1005Y152CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y152CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.5K OHM 0402 1LN Product overview: MMZ1005Y152CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005Y152CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk - 89R3068 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk
89R3068
Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk 89R3068
FERRITE BEAD, 1.5 KOHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1.5 KOHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk - 99R3599 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk
99R3599
Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk 99R3599
FERRITE BEAD, 1.5 KOHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1.5 KOHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk - 03AJ2275 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk
03AJ2275
Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk 03AJ2275
FERRITE BEAD, 1K5, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1K5, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk - 45AC5527 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk
45AC5527
Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk 45AC5527
FERRITE BEAD, 1K5, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 1K5, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1005Y152CT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1005Y152CT000
1Ω ±25% 1.5kΩ@100MHz 0402 Ferrite Beads ROHS

1Ω ±25% 1.5kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-2158-6-ND 841-MMZ1005Y152CT000 89R3068 03AJ2275 MMZ1005Y152CT000
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 1.5 Kohm, 100Ma, 0402; Ferrite Case Style Tdk Ferrite Bead, 1K5, 0.1A, 0402; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 1 ohms 1 ohms 1 ohms 1 ohms
Rated DC Current 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details