TDK Corporation Ferrite Beads and Chips - MMZ1005Y102CT00 MMZ1005Y102CT00

Description
Manufacturer: TDK Corporation Win Source Part Number: 740125-MMZ1005Y102CT 00 Manufacturer Homepage: www.tdk.com Reference case: 10k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 740125-MMZ1005Y102CT 00 Manufacturer Homepage: www.tdk.com Reference case: 10k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1005Y102CT00 - MMZ1005Y102CT00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1005Y102CT00
MMZ1005Y102CT00
Ferrite Beads and Chips - MMZ1005Y102CT00 MMZ1005Y102CT00
Manufacturer: TDK Corporation Win Source Part Number: 740125-MMZ1005Y102CT 00 Manufacturer Homepage: www.tdk.com Reference case: 10k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 740125-MMZ1005Y102CT00
Manufacturer Homepage: www.tdk.com
Reference case: 10k pcs/Per Reel
Reference Date Code: 10+/Rohs
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1005Y102CT00
Product Name Ferrite Beads and Chips - MMZ1005Y102CT00
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Direct Plated Copper Substrate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Superior high-frequency characteristics
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details