TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 1 Kohm, 200Ma, 0402; Ferrite Case Style Tdk MMZ1005Y102C

Description
FERRITE BEAD, 1 KOHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes
Description
FERRITE BEAD, 1 KOHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 1 Kohm, 200Ma, 0402; Ferrite Case Style Tdk - 89R3066 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 200Ma, 0402; Ferrite Case Style Tdk
89R3066
Ferrite Bead, 1 Kohm, 200Ma, 0402; Ferrite Case Style Tdk 89R3066
FERRITE BEAD, 1 KOHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1 KOHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 89R3066
Product Name Ferrite Bead, 1 Kohm, 200Ma, 0402; Ferrite Case Style Tdk
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - BMB2A0300BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details