TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005S601ETD25

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172794-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172794-6-ND
Ferrite Beads and Chips 445-172794-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172794-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172794-2-ND
Ferrite Beads and Chips 445-172794-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172794-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172794-1-ND
Ferrite Beads and Chips 445-172794-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 650mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ1005S601ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1005S601ETD25
600 OHM Inductor and Choke 841-MMZ1005S601ETD25
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1079610-MMZ1005S601ETD25
Filters - Ferrite Beads and Chips 1079610-MMZ1005S601ETD25
Win Source Part Number: 1079610-MMZ1005S601E TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ-E Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 650mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): BLM18BD601SN1D; BLM15BD601SN1D; BLM15BD601SH1D; BK1005HM601-T; BK1005HS601-T; BK1608HM601-T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-172794-1,445-172 794-2,445-172794-6

Win Source Part Number: 1079610-MMZ1005S601ETD25
Category: Filters>Ferrite Beads and Chips
Series: MMZ-E
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 650mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): BLM18BD601SN1D; BLM15BD601SN1D; BLM15BD601SH1D; BK1005HM601-T; BK1005HS601-T; BK1608HM601-T;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172794-1,445-172794-2,445-172794-6

Buy Now
Ferrite Bead, 600 Ohm, 0.3A, 0402 Rohs Compliant Tdk - 30AJ5249 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.3A, 0402 Rohs Compliant Tdk
30AJ5249
Ferrite Bead, 600 Ohm, 0.3A, 0402 Rohs Compliant Tdk 30AJ5249
FERRITE BEAD, 600 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 445-172794-6-ND 841-MMZ1005S601ETD25 1079610-MMZ1005S601ETD25 30AJ5249
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 0.3A, 0402 Rohs Compliant Tdk
DCR 0.6500 ohms 0.6500 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers