TDK-Lambda Americas Inc., High Power Division 600 OHM Inductor and Choke MMZ1005S601CTD25

Description
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-MMZ1005S601CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1005S601CTD25
600 OHM Inductor and Choke 841-MMZ1005S601CTD25
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005S601CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S601CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1368933-MMZ1005S601CTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368933-MMZ1005S601CTD25
Filters - Ferrite Beads and Chips 1368933-MMZ1005S601CTD25
Win Source Part Number: 1368933-MMZ1005S601C TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 520mOhm

Win Source Part Number: 1368933-MMZ1005S601CTD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 520mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172793-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172793-6-ND
Ferrite Beads and Chips 445-172793-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172793-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172793-2-ND
Ferrite Beads and Chips 445-172793-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172793-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172793-1-ND
Ferrite Beads and Chips 445-172793-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 520mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1005S601CTD25
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1005S601CTD25
520mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

520mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Chip Bead, 1005, 0.52 Ohm, 0.3A Rohs Compliant Tdk - 69AH1455 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1005, 0.52 Ohm, 0.3A Rohs Compliant Tdk
69AH1455
Ferrite Chip Bead, 1005, 0.52 Ohm, 0.3A Rohs Compliant Tdk 69AH1455
FERRITE CHIP BEAD, 1005, 0.52 OHM, 0.3A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1005, 0.52 OHM, 0.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Chip Inductors
Product Number 841-MMZ1005S601CTD25 1368933-MMZ1005S601CTD25 445-172793-6-ND MMZ1005S601CTD25 69AH1455
Product Name 600 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Chip Bead, 1005, 0.52 Ohm, 0.3A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567569P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details