TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 600 Ohm, 300Ma, 0402 , Full Reel; Ferrite Case Style Tdk MMZ1005S601CT000.

Description
FERRITE BEAD, 600 OHM, 300mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:MMZ Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 600 OHM, 300mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:MMZ Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 600 Ohm, 300Ma, 0402 , Full Reel; Ferrite Case Style Tdk - 27AC9160 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 300Ma, 0402 , Full Reel; Ferrite Case Style Tdk
27AC9160
Ferrite Bead, 600 Ohm, 300Ma, 0402 , Full Reel; Ferrite Case Style Tdk 27AC9160
FERRITE BEAD, 600 OHM, 300mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:MMZ Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 300mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:300mA; Product Range:MMZ Series; DC Resistance Max:0.52ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 27AC9160
Product Name Ferrite Bead, 600 Ohm, 300Ma, 0402 , Full Reel; Ferrite Case Style Tdk
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-47N 0603AF-47NXJRW - Coilcraft, Inc.
Specs
Impedance 243 ohms
DCR 0.0520 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads - 2176742-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers