TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005S241HT000

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-175171-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175171-6-ND
Ferrite Beads and Chips 445-175171-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175171-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175171-2-ND
Ferrite Beads and Chips 445-175171-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175171-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175171-1-ND
Ferrite Beads and Chips 445-175171-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm

Buy Now Datasheet
Ferrite Bead, 240 Ohm, 0.6A, 0402 Rohs Compliant Tdk - 66AH6555 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 240 Ohm, 0.6A, 0402 Rohs Compliant Tdk
66AH6555
Ferrite Bead, 240 Ohm, 0.6A, 0402 Rohs Compliant Tdk 66AH6555
FERRITE BEAD, 240 OHM, 0.6A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 240 OHM, 0.6A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 445-175171-6-ND 66AH6555
Product Name Ferrite Beads and Chips Ferrite Bead, 240 Ohm, 0.6A, 0402 Rohs Compliant Tdk
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176748-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.1uH 150MHz Inductor and Choke - 71-0603CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details