TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MMZ1005S182ETD25

Description
Win Source Part Number: 1369299-MMZ1005S182E TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.5Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1369299-MMZ1005S182E TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369299-MMZ1005S182ETD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369299-MMZ1005S182ETD25
Filters - Ferrite Beads and Chips 1369299-MMZ1005S182ETD25
Win Source Part Number: 1369299-MMZ1005S182E TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.5Ohm

Win Source Part Number: 1369299-MMZ1005S182ETD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ-E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172791-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172791-6-ND
Ferrite Beads and Chips 445-172791-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172791-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172791-2-ND
Ferrite Beads and Chips 445-172791-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172791-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172791-1-ND
Ferrite Beads and Chips 445-172791-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1005S182ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1005S182ETD25
Inductor and Choke 841-MMZ1005S182ETD25
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005S182ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S182ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005S182ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S182ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk - 69AH1454 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk
69AH1454
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk 69AH1454
FERRITE CHIP BEAD, 0402, 1.5OHM, 0.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 1.5OHM, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 1369299-MMZ1005S182ETD25 445-172791-6-ND 841-MMZ1005S182ETD25 69AH1454
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Inductor and Choke Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk
Core Material Ferrite
DCR 1.5 ohms 1.5 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1800 ohms 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details