TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005S182ET000

Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6748-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6748-1-ND
Ferrite Beads and Chips 445-6748-1-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6748-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6748-6-ND
Ferrite Beads and Chips 445-6748-6-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6748-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6748-2-ND
Ferrite Beads and Chips 445-6748-2-ND
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Inductor and Choke - 841-MMZ1005S182ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1005S182ET000
Inductor and Choke 841-MMZ1005S182ET000
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005S182ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S182ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: MMZ1005S182ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S182ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk - 69AH1453 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk
69AH1453
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk 69AH1453
FERRITE CHIP BEAD, 0402, 1.5OHM, 0.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 1.5OHM, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-6748-1-ND 841-MMZ1005S182ET000 69AH1453
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk
DCR 1.5 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data