1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 750mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 750mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 750mOhm
FERRITE BEAD 1K OHM 0402 1LN Product overview: MMZ1005S102CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005S102CTD25
Win Source Part Number: 1368979-MMZ1005S102C
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 750mOhm
FERRITE CHIP BEAD, 1005, 0.75 OHM, 0.2A ROHS COMPLIANT: YES
750mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Ferrite Beads |
| Product Number | 445-172788-2-ND | 841-MMZ1005S102CTD25 | 1368979-MMZ1005S102CTD25 | 69AH1450 | MMZ1005S102CTD25 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Chip Bead, 1005, 0.75 Ohm, 0.2A Rohs Compliant Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms | ||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |