TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005F560CT000

Description
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm
Request a Quote Datasheet
Description
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-3346-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3346-1-ND
Ferrite Beads and Chips 445-3346-1-ND
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm

56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3346-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3346-2-ND
Ferrite Beads and Chips 445-3346-2-ND
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm

56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3346-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3346-6-ND
Ferrite Beads and Chips 445-3346-6-ND
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm

56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 700mOhm

Buy Now Datasheet
56 OHM Inductor and Choke - 841-MMZ1005F560CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM Inductor and Choke
841-MMZ1005F560CT000
56 OHM Inductor and Choke 841-MMZ1005F560CT000
FERRITE BEAD 56 OHM 0402 1LN Product overview: MMZ1005F560CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F560CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 56 OHM 0402 1LN Product overview: MMZ1005F560CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F560CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 56 Ohm, 100Ma, 0402; Ferrite Case Style Tdk - 33P7568 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 56 Ohm, 100Ma, 0402; Ferrite Case Style Tdk
33P7568
Ferrite Bead, 56 Ohm, 100Ma, 0402; Ferrite Case Style Tdk 33P7568
FERRITE BEAD, 56 OHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:56ohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 56 OHM, 100mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:56ohm; DC Current Rating:100mA; Product Range:MMZ Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-3346-1-ND 841-MMZ1005F560CT000 33P7568
Product Name Ferrite Beads and Chips 56 OHM Inductor and Choke Ferrite Bead, 56 Ohm, 100Ma, 0402; Ferrite Case Style Tdk
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers