TDK Corporation Ferrite Beads and Chips - MMZ1005F330CT000 MMZ1005F330CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078522-MMZ1005F330C T000 Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078522-MMZ1005F330C T000 Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1005F330CT000 - MMZ1005F330CT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1005F330CT000
MMZ1005F330CT000
Ferrite Beads and Chips - MMZ1005F330CT000 MMZ1005F330CT000
Manufacturer: TDK Corporation Win Source Part Number: 1078522-MMZ1005F330C T000 Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078522-MMZ1005F330CT000
Packaging: Reel - TR
Current Rating (Max): 200mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 33 Ohm @ 100MHz
DC Resistance (DCR) (Max): 500 mOhm
Categories: Filters
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1005F330CT000
Product Name Ferrite Beads and Chips - MMZ1005F330CT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Magnesium Oxide Stabilized Zirconia Ceramic Tiles -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications HV / Electrical
Density 4.6 to 5.6 g/cc (38.39 to 46.73 lbs/gal)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details