TDK U.S.A. Corporation Filters - Ferrite Beads and Chips MMZ1005F221ET000

Description
Win Source Part Number: 1369304-MMZ1005F221E T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 2.3Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1369304-MMZ1005F221E T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369304-MMZ1005F221ET000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369304-MMZ1005F221ET000
Filters - Ferrite Beads and Chips 1369304-MMZ1005F221ET000
Win Source Part Number: 1369304-MMZ1005F221E T000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 2.3Ohm

Win Source Part Number: 1369304-MMZ1005F221ET000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ-E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 150mA
DC Resistance (DCR) (Max): 2.3Ohm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-MMZ1005F221ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MMZ1005F221ET000
220 OHM Inductor and Choke 841-MMZ1005F221ET000
FERRITE BEAD 220 OHM 0402 1LN Product overview: MMZ1005F221ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F221ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: MMZ1005F221ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F221ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-175077-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175077-6-ND
Ferrite Beads and Chips 445-175077-6-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.3Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175077-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175077-2-ND
Ferrite Beads and Chips 445-175077-2-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.3Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-175077-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-175077-1-ND
Ferrite Beads and Chips 445-175077-1-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.3Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.3Ohm

Buy Now Datasheet
Ferrite Bead, 220 Ohm, 0.15A, 0402 Rohs Compliant Tdk - 30AJ5245 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 0.15A, 0402 Rohs Compliant Tdk
30AJ5245
Ferrite Bead, 220 Ohm, 0.15A, 0402 Rohs Compliant Tdk 30AJ5245
FERRITE BEAD, 220 OHM, 0.15A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 0.15A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369304-MMZ1005F221ET000 841-MMZ1005F221ET000 445-175077-6-ND 30AJ5245
Product Name Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 220 Ohm, 0.15A, 0402 Rohs Compliant Tdk
Core Material Ferrite
DCR 2.3 ohms 2.3 ohms
Rated DC Current 150 milliamps 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers