TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005F121ET000

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6795-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6795-2-ND
Ferrite Beads and Chips 445-6795-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6795-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6795-6-ND
Ferrite Beads and Chips 445-6795-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6795-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6795-1-ND
Ferrite Beads and Chips 445-6795-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ1005F121ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ1005F121ET000
120 OHM Inductor and Choke 841-MMZ1005F121ET000
FERRITE BEAD 120 OHM 0402 1LN Product overview: MMZ1005F121ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F121ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: MMZ1005F121ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005F121ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1005F121ET000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1005F121ET000
1.5Ω ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

1.5Ω ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk - 69AH1448 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk
69AH1448
Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk 69AH1448
FERRITE CHIP BEAD, 0402, 1.5OHM, 0.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 1.5OHM, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 445-6795-2-ND 841-MMZ1005F121ET000 MMZ1005F121ET000 69AH1448
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Chip Bead, 0402, 1.5Ohm, 0.2A Rohs Compliant Tdk
DCR 1.5 ohms 1.5 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details