TDK Corporation Ferrite Beads and Chips - MMZ1005F121ET000 MMZ1005F121ET000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078521-MMZ1005F121E T000 Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 1.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078521-MMZ1005F121E T000 Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 1.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1005F121ET000 - MMZ1005F121ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1005F121ET000
MMZ1005F121ET000
Ferrite Beads and Chips - MMZ1005F121ET000 MMZ1005F121ET000
Manufacturer: TDK Corporation Win Source Part Number: 1078521-MMZ1005F121E T000 Packaging: Reel - TR Current Rating (Max): 200mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 1.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078521-MMZ1005F121ET000
Packaging: Reel - TR
Current Rating (Max): 200mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
DC Resistance (DCR) (Max): 1.5 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1005F121ET000
Product Name Ferrite Beads and Chips - MMZ1005F121ET000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details