TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005D241CT000

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-3343-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3343-1-ND
Ferrite Beads and Chips 445-3343-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3343-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3343-2-ND
Ferrite Beads and Chips 445-3343-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3343-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3343-6-ND
Ferrite Beads and Chips 445-3343-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 900mOhm

Buy Now Datasheet
240 OHM Inductor and Choke - 841-MMZ1005D241CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-MMZ1005D241CT000
240 OHM Inductor and Choke 841-MMZ1005D241CT000
FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005D241CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D241CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0402 1LN Product overview: MMZ1005D241CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D241CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 240 Ohm, 200Ma, 0402 , Full Reel; Ferrite Case Style Tdk - 89R3056 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 240 Ohm, 200Ma, 0402 , Full Reel; Ferrite Case Style Tdk
89R3056
Ferrite Bead, 240 Ohm, 200Ma, 0402 , Full Reel; Ferrite Case Style Tdk 89R3056
FERRITE BEAD, 240 OHM, 200mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:240ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 240 OHM, 200mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:240ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-3343-1-ND 841-MMZ1005D241CT000 89R3056
Product Name Ferrite Beads and Chips 240 OHM Inductor and Choke Ferrite Bead, 240 Ohm, 200Ma, 0402 , Full Reel; Ferrite Case Style Tdk
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-15N 0603AF-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details