TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005D221ETD25

Description
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172781-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172781-6-ND
Ferrite Beads and Chips 445-172781-6-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172781-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172781-2-ND
Ferrite Beads and Chips 445-172781-2-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172781-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172781-1-ND
Ferrite Beads and Chips 445-172781-1-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1Ohm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369292-MMZ1005D221ETD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369292-MMZ1005D221ETD25
Filters - Ferrite Beads and Chips 1369292-MMZ1005D221ETD25
Win Source Part Number: 1369292-MMZ1005D221E TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-E Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 1Ohm

Win Source Part Number: 1369292-MMZ1005D221ETD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ-E
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 1Ohm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-MMZ1005D221ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MMZ1005D221ETD25
220 OHM Inductor and Choke 841-MMZ1005D221ETD25
FERRITE BEAD 220 OHM 0402 1LN Product overview: MMZ1005D221ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D221ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: MMZ1005D221ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D221ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 220 Ohm, 0.25A, 0402 Rohs Compliant Tdk - 30AJ5243 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 0.25A, 0402 Rohs Compliant Tdk
30AJ5243
Ferrite Bead, 220 Ohm, 0.25A, 0402 Rohs Compliant Tdk 30AJ5243
FERRITE BEAD, 220 OHM, 0.25A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 0.25A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-172781-6-ND 1369292-MMZ1005D221ETD25 841-MMZ1005D221ETD25 30AJ5243
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 220 Ohm, 0.25A, 0402 Rohs Compliant Tdk
DCR 1 ohms 1 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers