TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005D220CTD25

Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-174583-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174583-2-ND
Ferrite Beads and Chips 445-174583-2-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174583-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174583-6-ND
Ferrite Beads and Chips 445-174583-6-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174583-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174583-1-ND
Ferrite Beads and Chips 445-174583-1-ND
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm

22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 170mOhm

Buy Now Datasheet
22 OHM Inductor and Choke - 841-MMZ1005D220CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-MMZ1005D220CTD25
22 OHM Inductor and Choke 841-MMZ1005D220CTD25
FERRITE BEAD 22 OHM 0402 1LN Product overview: MMZ1005D220CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D220CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0402 1LN Product overview: MMZ1005D220CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D220CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 1005, 0.17 Ohm, 0.4A Rohs Compliant Tdk - 69AH1446 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1005, 0.17 Ohm, 0.4A Rohs Compliant Tdk
69AH1446
Ferrite Chip Bead, 1005, 0.17 Ohm, 0.4A Rohs Compliant Tdk 69AH1446
FERRITE CHIP BEAD, 1005, 0.17 OHM, 0.4A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1005, 0.17 OHM, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 445-174583-2-ND 841-MMZ1005D220CTD25 69AH1446
Product Name Ferrite Beads and Chips 22 OHM Inductor and Choke Ferrite Chip Bead, 1005, 0.17 Ohm, 0.4A Rohs Compliant Tdk
DCR 0.1700 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details