TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005D121CTD25

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172779-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172779-6-ND
Ferrite Beads and Chips 445-172779-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172779-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172779-2-ND
Ferrite Beads and Chips 445-172779-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172779-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172779-1-ND
Ferrite Beads and Chips 445-172779-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369065-MMZ1005D121CTD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369065-MMZ1005D121CTD25
Filters - Ferrite Beads and Chips 1369065-MMZ1005D121CTD25
Win Source Part Number: 1369065-MMZ1005D121C TD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 350mA DC Resistance (DCR) (Max): 600mOhm

Win Source Part Number: 1369065-MMZ1005D121CTD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 350mA
DC Resistance (DCR) (Max): 600mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ1005D121CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ1005D121CTD25
120 OHM Inductor and Choke 841-MMZ1005D121CTD25
FERRITE BEAD 120 OHM 0402 1LN Product overview: MMZ1005D121CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D121CTD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: MMZ1005D121CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D121CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 445-172779-6-ND 1369065-MMZ1005D121CTD25 841-MMZ1005D121CTD25
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 350 milliamps 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers