TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005D121CT000

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-3342-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3342-2-ND
Ferrite Beads and Chips 445-3342-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3342-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3342-1-ND
Ferrite Beads and Chips 445-3342-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3342-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3342-6-ND
Ferrite Beads and Chips 445-3342-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 600mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MMZ1005D121CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MMZ1005D121CT000
120 OHM Inductor and Choke 841-MMZ1005D121CT000
FERRITE BEAD 120 OHM 0402 1LN Product overview: MMZ1005D121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D121CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: MMZ1005D121CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005D121CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 350Ma, 0402 , Full Reel; Ferrite Case Style Tdk - 89R3054 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 350Ma, 0402 , Full Reel; Ferrite Case Style Tdk
89R3054
Ferrite Bead, 120 Ohm, 350Ma, 0402 , Full Reel; Ferrite Case Style Tdk 89R3054
FERRITE BEAD, 120 OHM, 350mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:350mA; Product Range:MMZ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 350mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:350mA; Product Range:MMZ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-3342-2-ND 841-MMZ1005D121CT000 89R3054
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 120 Ohm, 350Ma, 0402 , Full Reel; Ferrite Case Style Tdk
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 350 milliamps 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details