TDK U.S.A. Corporation Ferrite Beads and Chips MMZ1005B800CT000

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-3335-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3335-6-ND
Ferrite Beads and Chips 445-3335-6-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3335-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3335-2-ND
Ferrite Beads and Chips 445-3335-2-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3335-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3335-1-ND
Ferrite Beads and Chips 445-3335-1-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 200mOhm

Buy Now Datasheet
80 OHM Inductor and Choke - 841-MMZ1005B800CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-MMZ1005B800CT000
80 OHM Inductor and Choke 841-MMZ1005B800CT000
FERRITE BEAD 80 OHM 0402 1LN Product overview: MMZ1005B800CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005B800CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0402 1LN Product overview: MMZ1005B800CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005B800CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 80 Ohm, 450Ma, 0402 , Full Reel; Ferrite Case Style Tdk - 89R3052 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 450Ma, 0402 , Full Reel; Ferrite Case Style Tdk
89R3052
Ferrite Bead, 80 Ohm, 450Ma, 0402 , Full Reel; Ferrite Case Style Tdk 89R3052
FERRITE BEAD, 80 OHM, 450mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:80ohm; DC Current Rating:450mA; Product Range:MMZ Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 80 OHM, 450mA, 0402 , FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:80ohm; DC Current Rating:450mA; Product Range:MMZ Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-3335-6-ND 841-MMZ1005B800CT000 89R3052
Product Name Ferrite Beads and Chips 80 OHM Inductor and Choke Ferrite Bead, 80 Ohm, 450Ma, 0402 , Full Reel; Ferrite Case Style Tdk
DCR 0.2000 ohms 0.1900 ohms
Rated DC Current 450 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers