TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005B601CT000

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-3337-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3337-2-ND
Ferrite Beads and Chips 445-3337-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3337-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3337-6-ND
Ferrite Beads and Chips 445-3337-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-3337-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-3337-1-ND
Ferrite Beads and Chips 445-3337-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 850mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ1005B601CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1005B601CT000
600 OHM Inductor and Choke 841-MMZ1005B601CT000
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005B601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005B601CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005B601CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005B601CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 200Ma, 0402; Ferrite Case Style Tdk - 89R3051 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 200Ma, 0402; Ferrite Case Style Tdk
89R3051
Ferrite Bead, 600 Ohm, 200Ma, 0402; Ferrite Case Style Tdk 89R3051
FERRITE BEAD, 600 OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk - 45AC5525 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk
45AC5525
Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk 45AC5525
FERRITE BEAD, 600R, 0.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk - 03AJ2273 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk
03AJ2273
Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk 03AJ2273
FERRITE BEAD, 600R, 0.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 0.2A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:MMZ Series; DC Resistance Max:0.85ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1005B601CT000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1005B601CT000
850mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

850mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-3337-2-ND 841-MMZ1005B601CT000 89R3051 45AC5525 MMZ1005B601CT000
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, 600 Ohm, 200Ma, 0402; Ferrite Case Style Tdk Ferrite Bead, 600R, 0.2A, 0402; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.8500 ohms 0.8500 ohms 0.8500 ohms 0.8500 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details