TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005B121CTD25

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm
Request a Quote
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Chip Bead, part number 69AH1443, is designed for noise reduction in general signal lines, particularly suitable for automotive applications. It features a compact size of 1.0mm x 0.5mm x 0.5mm and has an impedance of 0.25 Ohm at 100 MHz, with a maximum DC resistance of 0.4 Ohm. The component can handle a rated current of up to 400 mA and operates within a temperature range of -55°C to +125°C. It is compliant with AEC-Q200 standards, making it suitable for use in various electronic control units (ECUs), powertrains, body controls, and car multimedia systems. The product is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Ferrite Chip Bead, part number 69AH1443, is designed for noise reduction in general signal lines, particularly suitable for automotive applications. It features a compact size of 1.0mm x 0.5mm x 0.5mm and has an impedance of 0.25 Ohm at 100 MHz, with a maximum DC resistance of 0.4 Ohm. The component can handle a rated current of up to 400 mA and operates within a temperature range of -55°C to +125°C. It is compliant with AEC-Q200 standards, making it suitable for use in various electronic control units (ECUs), powertrains, body controls, and car multimedia systems. The product is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172775-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172775-6-ND
Ferrite Beads and Chips 445-172775-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172775-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172775-2-ND
Ferrite Beads and Chips 445-172775-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172775-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172775-1-ND
Ferrite Beads and Chips 445-172775-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 250mOhm

Buy Now Datasheet
Ferrite Chip Bead, 1005, 0.25 Ohm, 0.4A Rohs Compliant Tdk - 69AH1443 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 1005, 0.25 Ohm, 0.4A Rohs Compliant Tdk
69AH1443
Ferrite Chip Bead, 1005, 0.25 Ohm, 0.4A Rohs Compliant Tdk 69AH1443
FERRITE CHIP BEAD, 1005, 0.25 OHM, 0.4A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 1005, 0.25 OHM, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors
Product Number 445-172775-6-ND 69AH1443
Product Name Ferrite Beads and Chips Ferrite Chip Bead, 1005, 0.25 Ohm, 0.4A Rohs Compliant Tdk
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Inductance Range 0.0120 microH
DCR 0.7000 ohms
Rated DC Current 250 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details