TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ1005AFZ151VT000

Description
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172709-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172709-2-ND
Ferrite Beads and Chips 445-172709-2-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172709-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172709-6-ND
Ferrite Beads and Chips 445-172709-6-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172709-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172709-1-ND
Ferrite Beads and Chips 445-172709-1-ND
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

Buy Now Datasheet
150 OHM Inductor and Choke - 841-MMZ1005AFZ151VT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-MMZ1005AFZ151VT000
150 OHM Inductor and Choke 841-MMZ1005AFZ151VT000
FERRITE BEAD 150 OHM 0402 1LN Product overview: MMZ1005AFZ151VT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005AFZ151VT0 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 0402 1LN Product overview: MMZ1005AFZ151VT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005AFZ151VT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1368989-MMZ1005AFZ151VT000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368989-MMZ1005AFZ151VT000
Filters - Ferrite Beads and Chips 1368989-MMZ1005AFZ151VT000
Win Source Part Number: 1368989-MMZ1005AFZ15 1VT000 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MMZ-V Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.3Ohm

Win Source Part Number: 1368989-MMZ1005AFZ151VT000
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MMZ-V
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 1.3Ohm

Buy Now Datasheet
Ferrite Chip Bead, 0402, 1.3Ohm, 0.2A Rohs Compliant Tdk - 69AH1435 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 1.3Ohm, 0.2A Rohs Compliant Tdk
69AH1435
Ferrite Chip Bead, 0402, 1.3Ohm, 0.2A Rohs Compliant Tdk 69AH1435
FERRITE CHIP BEAD, 0402, 1.3OHM, 0.2A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 1.3OHM, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Chip Inductors
Product Number 445-172709-2-ND 841-MMZ1005AFZ151VT000 1368989-MMZ1005AFZ151VT000 69AH1435
Product Name Ferrite Beads and Chips 150 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Chip Bead, 0402, 1.3Ohm, 0.2A Rohs Compliant Tdk
DCR 1.3 ohms 1.3 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers