TDK-Lambda Americas Inc., High Power Division Filters - Ferrite Beads and Chips MMZ1005A601ETD25

Description
Win Source Part Number: 1120765-MMZ1005A601E TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ-E Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174438-1,445-174 438-6,MMZ1005A601ETD 25-ND,445-174438-2
Request a Quote Datasheet
Description
Win Source Part Number: 1120765-MMZ1005A601E TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ-E Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174438-1,445-174 438-6,MMZ1005A601ETD 25-ND,445-174438-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1120765-MMZ1005A601ETD25
Filters - Ferrite Beads and Chips 1120765-MMZ1005A601ETD25
Win Source Part Number: 1120765-MMZ1005A601E TD25 Category: Filters>Ferrite Beads and Chips Series: MMZ-E Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174438-1,445-174 438-6,MMZ1005A601ETD 25-ND,445-174438-2

Win Source Part Number: 1120765-MMZ1005A601ETD25
Category: Filters>Ferrite Beads and Chips
Series: MMZ-E
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 800mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-174438-1,445-174438-6,MMZ1005A601ETD25-ND,445-174438-2

Buy Now
Ferrite Beads and Chips - 445-174438-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174438-2-ND
Ferrite Beads and Chips 445-174438-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174438-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174438-6-ND
Ferrite Beads and Chips 445-174438-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-174438-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-174438-1-ND
Ferrite Beads and Chips 445-174438-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 800mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MMZ1005A601ETD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MMZ1005A601ETD25
600 OHM Inductor and Choke 841-MMZ1005A601ETD25
FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005A601ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005A601ETD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: MMZ1005A601ETD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005A601ETD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Chip Bead, 0402, 0.8Ohm, 0.3A Rohs Compliant Tdk - 69AH1441 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0402, 0.8Ohm, 0.3A Rohs Compliant Tdk
69AH1441
Ferrite Chip Bead, 0402, 0.8Ohm, 0.3A Rohs Compliant Tdk 69AH1441
FERRITE CHIP BEAD, 0402, 0.8OHM, 0.3A ROHS COMPLIANT: YES

FERRITE CHIP BEAD, 0402, 0.8OHM, 0.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 1120765-MMZ1005A601ETD25 445-174438-2-ND 841-MMZ1005A601ETD25 69AH1441
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Chip Bead, 0402, 0.8Ohm, 0.3A Rohs Compliant Tdk
Core Material Ferrite
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details