TDK Corporation Ferrite Beads and Chips - MMZ1005A601ET000 MMZ1005A601ET000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078517-MMZ1005A601E T000 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 850 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078517-MMZ1005A601E T000 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 850 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1005A601ET000 - MMZ1005A601ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1005A601ET000
MMZ1005A601ET000
Ferrite Beads and Chips - MMZ1005A601ET000 MMZ1005A601ET000
Manufacturer: TDK Corporation Win Source Part Number: 1078517-MMZ1005A601E T000 Packaging: Reel - TR Current Rating (Max): 300mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 850 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078517-MMZ1005A601ET000
Packaging: Reel - TR
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohm @ 100MHz
DC Resistance (DCR) (Max): 850 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1005A601ET000
Product Name Ferrite Beads and Chips - MMZ1005A601ET000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Alumina Ceramic Horizontal Ball Milling Jar -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors
Performance Features Resistant to various acids
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details