TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips - MMZ1005A222ET000 MMZ1005A222ET000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1078516-MMZ1005A222E T000 Packaging: Reel - TR Current Rating (Max): 150mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 2.2 kOhm @ 100MHz DC Resistance (DCR) (Max): 2.2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1078516-MMZ1005A222E T000 Packaging: Reel - TR Current Rating (Max): 150mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 2.2 kOhm @ 100MHz DC Resistance (DCR) (Max): 2.2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ1005A222ET000 - MMZ1005A222ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ1005A222ET000
MMZ1005A222ET000
Ferrite Beads and Chips - MMZ1005A222ET000 MMZ1005A222ET000
Manufacturer: TDK Corporation Win Source Part Number: 1078516-MMZ1005A222E T000 Packaging: Reel - TR Current Rating (Max): 150mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 1 Impedance @ Frequency: 2.2 kOhm @ 100MHz DC Resistance (DCR) (Max): 2.2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1078516-MMZ1005A222ET000
Packaging: Reel - TR
Current Rating (Max): 150mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 2.2 kOhm @ 100MHz
DC Resistance (DCR) (Max): 2.2 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ1005A222ET000
Product Name Ferrite Beads and Chips - MMZ1005A222ET000
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details