TDK-Lambda Americas Inc., High Power Division Inductor and Choke MMZ1005A222ET000

Description
FERRITE BEAD 2.2K OHM 0402 1LN Product overview: MMZ1005A222ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005A222ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 2.2K OHM 0402 1LN Product overview: MMZ1005A222ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005A222ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-MMZ1005A222ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ1005A222ET000
Inductor and Choke 841-MMZ1005A222ET000
FERRITE BEAD 2.2K OHM 0402 1LN Product overview: MMZ1005A222ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005A222ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.2K OHM 0402 1LN Product overview: MMZ1005A222ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ1005A222ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-6404-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6404-1-ND
Ferrite Beads and Chips 445-6404-1-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.2Ohm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6404-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6404-6-ND
Ferrite Beads and Chips 445-6404-6-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.2Ohm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6404-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6404-2-ND
Ferrite Beads and Chips 445-6404-2-ND
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.2Ohm

2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 2.2Ohm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MMZ1005A222ET000
Bead/Filter/EMI Optimization >> Ferrite Beads MMZ1005A222ET000
2.2Ω ±25% 2.2kΩ@100MHz 0402 Ferrite Beads ROHS

2.2Ω ±25% 2.2kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 2.2Ohm, 150Ma, 0402; Ferrite Case Style Tdk - 05X0438 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.2Ohm, 150Ma, 0402; Ferrite Case Style Tdk
05X0438
Ferrite Bead, 2.2Ohm, 150Ma, 0402; Ferrite Case Style Tdk 05X0438
FERRITE BEAD, 2.2OHM, 150MA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2.2kohm; DC Current Rating:150mA; Product Range:MMZ-E Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 2.2OHM, 150MA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:2.2kohm; DC Current Rating:150mA; Product Range:MMZ-E Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 2.2Ohm, 150Ma, 0402, Full Reel; Ferrite Case Style Tdk - 89R3048 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.2Ohm, 150Ma, 0402, Full Reel; Ferrite Case Style Tdk
89R3048
Ferrite Bead, 2.2Ohm, 150Ma, 0402, Full Reel; Ferrite Case Style Tdk 89R3048
FERRITE BEAD, 2.2OHM, 150MA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; DC Current Rating:150mA; Product Range:MMZ-E Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

FERRITE BEAD, 2.2OHM, 150MA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; DC Current Rating:150mA; Product Range:MMZ-E Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 2K2, 0.15A, 0402; Ferrite Case Style Tdk - 45AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2K2, 0.15A, 0402; Ferrite Case Style Tdk
45AC5524
Ferrite Bead, 2K2, 0.15A, 0402; Ferrite Case Style Tdk 45AC5524
FERRITE BEAD, 2K2, 0.15A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:2.2kohm; DC Current Rating:150mA; Product Range:MMZ-E Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 2K2, 0.15A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:2.2kohm; DC Current Rating:150mA; Product Range:MMZ-E Series; DC Resistance Max:2.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MMZ1005A222ET000 445-6404-1-ND MMZ1005A222ET000 05X0438 89R3048
Product Name Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 2.2Ohm, 150Ma, 0402; Ferrite Case Style Tdk Ferrite Bead, 2.2Ohm, 150Ma, 0402, Full Reel; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 2200 ohms 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers