FERRITE BEAD 75 OHM 0201 1LN Product overview: MMZ0603Y750CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603Y750CT000
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 300mA 350mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 300mA 350mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 300mA 350mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-MMZ0603Y750CT000 | 445-15757-6-ND |
| Product Name | 75 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 75 ohms |