TDK Corporation Ferrite Beads and Chips - MMZ0603Y121CT000 MMZ0603Y121CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 802195-MMZ0603Y121CT 000 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 390mOhm Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 120 Ohms at 100MHz
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 802195-MMZ0603Y121CT 000 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 390mOhm Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 120 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ0603Y121CT000 - MMZ0603Y121CT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ0603Y121CT000
MMZ0603Y121CT000
Ferrite Beads and Chips - MMZ0603Y121CT000 MMZ0603Y121CT000
Manufacturer: TDK Corporation Win Source Part Number: 802195-MMZ0603Y121CT 000 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 390mOhm Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 120 Ohms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 802195-MMZ0603Y121CT000
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height (Maximum): 0.013" (0.33mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 390mOhm
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 120 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ0603Y121CT000
Product Name Ferrite Beads and Chips - MMZ0603Y121CT000
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details