Manufacturer: TDK Corporation
Win Source Part Number: 927608-MMZ0603S241HT
Series: MMZ-H
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0201 (0603 Metric) 420mA 320mOhm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172341-6, 445-172341-2, 445-172341-1
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | MMZ0603S241HT000 |
| Product Name | Ferrite Beads and Chips - MMZ0603S241HT000 |