TDK Corporation Ferrite Beads and Chips - MMZ0603S121HT000 MMZ0603S121HT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 852721-MMZ0603S121HT 000 Series: MMZ-H Features: 120 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172340-1, 445-172340-6, 2266-MMZ0603S121HT00 0, 445-172340-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 852721-MMZ0603S121HT 000 Series: MMZ-H Features: 120 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172340-1, 445-172340-6, 2266-MMZ0603S121HT00 0, 445-172340-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ0603S121HT000 - MMZ0603S121HT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ0603S121HT000
MMZ0603S121HT000
Ferrite Beads and Chips - MMZ0603S121HT000 MMZ0603S121HT000
Manufacturer: TDK Corporation Win Source Part Number: 852721-MMZ0603S121HT 000 Series: MMZ-H Features: 120 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172340-1, 445-172340-6, 2266-MMZ0603S121HT00 0, 445-172340-2

Manufacturer: TDK Corporation
Win Source Part Number: 852721-MMZ0603S121HT000
Series: MMZ-H
Features: 120 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172340-1, 445-172340-6, 2266-MMZ0603S121HT000, 445-172340-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ0603S121HT000
Product Name Ferrite Beads and Chips - MMZ0603S121HT000
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details