Win Source Part Number: 1382928-MMZ0603S102E
Category: Filters>Ferrite Beads and Chips
Series: MMZ-E
Package: Tape & Reel (TR)
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Current Rating (Max): 200mA
Standard Package: 15,000 pcs
Filter Type: Signal Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.25Ohm
Mounting Type: Surface Mount
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)
FERRITE BEAD 1K OHM 0201 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm Product overview: MMZ0603S102ET from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, 200mA, 1.25Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHz, 200mA, 1.25Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603S102ET can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1382928-MMZ0603S102ET | 841-MMZ0603S102ET |
| Product Name | Filters - Ferrite Beads and Chips | 100 MHz 200mA 1.25Ohm Inductor and Choke |
| Core Material | Ferrite | |
| DCR | 1.25 ohms | |
| Rated DC Current | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |