TDK U.S.A. Corporation Ferrite Beads and Chips MMZ0603F330CTD25

Description
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ0603F330CTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603F330CTD25DKR-ND
Ferrite Beads and Chips 445-MMZ0603F330CTD25DKR-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ0603F330CTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603F330CTD25CT-ND
Ferrite Beads and Chips 445-MMZ0603F330CTD25CT-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ0603F330CTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603F330CTD25TR-ND
Ferrite Beads and Chips 445-MMZ0603F330CTD25TR-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.3Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-MMZ0603F330CTD25DKR-ND
Product Name Ferrite Beads and Chips
DCR 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176744-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details