TDK U.S.A. Corporation Ferrite Beads and Chips MMZ0603D800CTD25

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.25Ohm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MMZ0603D800CTD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603D800CTD25TR-ND
Ferrite Beads and Chips 445-MMZ0603D800CTD25TR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.25Ohm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.25Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ0603D800CTD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603D800CTD25CT-ND
Ferrite Beads and Chips 445-MMZ0603D800CTD25CT-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.25Ohm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.25Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-MMZ0603D800CTD25TR-ND
Product Name Ferrite Beads and Chips
DCR 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176744-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers