56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.05Ohm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.05Ohm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.05Ohm
FERRITE BEAD 56 OHM 0201 1LN Product overview: MMZ0603D560CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603D560CT000
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 445-MMZ0603D560CT000CT-ND | 841-MMZ0603D560CT000 |
| Product Name | Ferrite Beads and Chips | 56 OHM Inductor and Choke |
| DCR | 1.05 ohms | |
| Rated DC Current | 100 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |